ROHM Semiconductor GmbH Nch 60V 150A, HSOP8, Power MOSFET RS6L120BG

Description
RS6L120BG is a power MOSFET with low on - resistance, suitable for switching.
Description
RS6L120BG is a power MOSFET with low on - resistance, suitable for switching.
Datasheet
Datasheet Summary
Powered by GS/AI

RS6L120BG is an N-channel 60V MOSFET in an HSOP8 package, designed for high-current switching applications. It has a maximum continuous drain current of ±120A at 25°C and a maximum on-resistance of 2.7mΩ at 10V gate-source voltage. The device supports a peak pulsed drain current of ±600A and can dissipate up to 104W. It is RoHS compliant, halogen free, and meets AEC-Q200 automotive reliability standards. The thermal resistance from junction to case is 1.2°C/W, and the junction temperature ranges from -55°C to +150°C. The part is supplied in tape and reel packaging with a reel size of 330mm and a quantity of 2500 pcs per reel.

Datasheet Summary
Powered by GS/AI

RS6L120BG is an N-channel 60V MOSFET in an HSOP8 package, designed for high-current switching applications. It has a maximum continuous drain current of ±120A at 25°C and a maximum on-resistance of 2.7mΩ at 10V gate-source voltage. The device supports a peak pulsed drain current of ±600A and can dissipate up to 104W. It is RoHS compliant, halogen free, and meets AEC-Q200 automotive reliability standards. The thermal resistance from junction to case is 1.2°C/W, and the junction temperature ranges from -55°C to +150°C. The part is supplied in tape and reel packaging with a reel size of 330mm and a quantity of 2500 pcs per reel.

Suppliers

Company
Product
Description
Supplier Links
Nch 60V 150A, HSOP8, Power MOSFET - RS6L120BG - ROHM Semiconductor GmbH
Willich, Germany
Nch 60V 150A, HSOP8, Power MOSFET
RS6L120BG
Nch 60V 150A, HSOP8, Power MOSFET RS6L120BG
RS6L120BG is a power MOSFET with low on - resistance, suitable for switching.

RS6L120BG is a power MOSFET with low on - resistance, suitable for switching.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Power MOSFET
Product Number RS6L120BG
Product Name Nch 60V 150A, HSOP8, Power MOSFET
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 150000 milliamps
QG 25 nC
PD 104000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17573Q5B CSD17573Q5B 30 V, N-Channel NexFET Power MOSFET - CSD17573Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0014 ohms
View Details
7 suppliers
40V 160A MOSFET Transistor - 278-AUIRL1404Z - ERSAELECTRONICS PTE. LTD.
Specs
PD 200000 milliwatts
TJ -55 C (-67 F)
View Details
5 suppliers
Power MOSFETs - Super J  MOS S2FD Model: FMW60N105S2FDHF - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.1050 ohms
IDSS 38100 milliamps
View Details