RRH040P03 is a P-channel power MOSFET designed for switching applications, housed in a SOP8 surface-mount package. It has a drain-source voltage rating of -30 V, a continuous drain current of ±4 A, and a maximum on-resistance of 75 mΩ at -10 V gate-source voltage. The device supports a pulsed drain current of ±16 A and dissipates up to 2.0 W of power. It is RoHS compliant and halogen-free, with a junction temperature range of -55°C to +150°C. Thermal resistance from junction to ambient is 62.5°C/W when mounted on a ceramic board and 89.2°C/W on FR4.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | RRH040P03 | RRH040P03 |
| Product Name | Pch -30V -4A Power MOSFET | Pch -30V -4A Power MOSFET |
| Polarity | P-Channel | P-Channel |
| V(BR)DSS | -30 volts | -30 volts |
| IDSS | -4000 milliamps | -4000 milliamps |
| QG | 5.2 nC | 5.2 nC |
| PD | 2000 milliwatts | 2000 milliwatts |