RQ5E025SN is an N-channel 30V MOSFET designed for switching applications, housed in a TSMT3 surface-mount package. It has a continuous drain current rating of ±2.5A and a maximum on-resistance of 70mΩ at 10V gate-source voltage. The device includes a built-in gate-source protection diode, operates with a junction temperature range of -55°C to +150°C, and is RoHS compliant. It meets no specified industry standards beyond RoHS.
RQ5E025SN is a Small Signal MOSFET featuring low-on resistance and Built-in G-S Protection Diode. It is suitable for switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RQ5E025SN |
| Product Name | Nch 30V 2.5A Small Signal MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 30 volts |
| IDSS | 2500 milliamps |
| PD | 1000 milliwatts |