SP8M3HZG is a 30V N-channel and P-channel Power MOSFET in an SOP8 package, designed for switching applications. The N-channel device has a maximum drain-source voltage of 30V, continuous drain current of ±5.0A, and on-resistance of 51mΩ at 10V gate-source voltage; the P-channel device has a maximum drain-source voltage of -30V, continuous drain current of ±4.5A, and on-resistance of 56mΩ at -10V gate-source voltage. Both devices are rated for total power dissipation of 2.0W and operate over a junction temperature range of -55°C to +150°C. The device is AEC-Q101 qualified, RoHS compliant, and features halogen-free, Sn100% plating. The package is surface-mounted with a tape and reel packaging of 2500 pieces per reel.
SP8M3HZG is an automotive grade MOSFET that is AEC-Q101 qualified. Nch+Pch 30V MOSFETs with ESD protection diode is included in the SOP8 package. Ideal for switching applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | SP8M3HZG |
| Product Name | 30V Nch+Pch Power MOSFET |
| Polarity | N-Channel; P-Channel |
| V(BR)DSS | 30 volts |
| IDSS | 5000 milliamps |
| QG | 3.9 nC |
| PD | 2000 milliwatts |