The RS1G300GN is an N-channel 40V power MOSFET designed for switching applications such as high-efficiency DC/DC converters and motor drivers, packaged in an HSOP8 case. It has a maximum continuous drain current of 30A at 25°C, a pulsed drain current of ±120A, and a maximum on-resistance of 2.5mΩ at V_{GS}=10V and I_D=30A. The device supports a maximum power dissipation of 35W and includes a body diode with a continuous forward current of 2.5A. It is RoHS compliant, halogen-free, and 100% R_g and UIS tested. The junction temperature range is -55°C to +150°C, and the device is mounted on a copper PCB (40×40×0.8mm) to achieve a thermal resistance of 41.7°C/W from junction to ambient. It meets no specific industry standards beyond RoHS compliance and is supplied in tape and reel packaging with 2500 pcs per reel.
Nch 40V 30A Power MOSFET for High-Efficiency DC/DC converter application and Motor Drivers
Nch 40V 30A Power MOSFET for High-Efficiency DC/DC converter application and Motor Drivers
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RS1G300GN | RS1G300GN |
| Product Name | Nch 40V 80A Power MOSFET | 4.5V Drive Nch MOSFET |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 40 volts | 40 volts |
| IDSS | 80000 milliamps | 30000 milliamps |
| QG | 28.6 nC | |
| PD | 35000 milliwatts | 3000 milliwatts |