ROHM Semiconductor GmbH 1.2V Drive Nch+Nch MOSFET UM6K33N

Description
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote
Description
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UM6K33N is a dual N-channel MOSFET in a UMT6 package designed for low-voltage switching applications, featuring a 50 V drain-source voltage rating and a maximum continuous drain current of ±200 mA. It supports ultra-low voltage drive at 1.2 V, with a maximum on-state resistance of 7.2 Ω at 1.2 V gate-source voltage and 20 mA drain current. The device has a total power dissipation of 150 mW, a junction temperature range of -55 °C to +150 °C, and thermal resistance of up to 833 °C/W. It meets RoHS compliance and is packaged in tape and reel format for surface-mount assembly.

Datasheet Summary
Powered by GS/AI

The UM6K33N is a dual N-channel MOSFET in a UMT6 package designed for low-voltage switching applications, featuring a 50 V drain-source voltage rating and a maximum continuous drain current of ±200 mA. It supports ultra-low voltage drive at 1.2 V, with a maximum on-state resistance of 7.2 Ω at 1.2 V gate-source voltage and 20 mA drain current. The device has a total power dissipation of 150 mW, a junction temperature range of -55 °C to +150 °C, and thermal resistance of up to 833 °C/W. It meets RoHS compliance and is packaged in tape and reel format for surface-mount assembly.

Suppliers

Company
Product
Description
Supplier Links
1.2V Drive Nch+Nch MOSFET - UM6K33N - ROHM Semiconductor GmbH
Willich, Germany
1.2V Drive Nch+Nch MOSFET
UM6K33N
1.2V Drive Nch+Nch MOSFET UM6K33N
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
1.2V Drive Nch+Nch MOSFET - UM6K33N - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1.2V Drive Nch+Nch MOSFET
UM6K33N
1.2V Drive Nch+Nch MOSFET UM6K33N
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
Singapore, Singapore
1.2V MOSFET Transistor
285-UM6K33N
1.2V MOSFET Transistor 285-UM6K33N
1.2V Drive Nch + Nch MOSFET Product overview: UM6K33N from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.2V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UM6K33N can be used for catalog matching and distributor lookup.

1.2V Drive Nch + Nch MOSFET Product overview: UM6K33N from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.2V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UM6K33N can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UM6K33N - 1277216-UM6K33N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UM6K33N
1277216-UM6K33N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UM6K33N 1277216-UM6K33N
Manufacturer: Rohm Semiconductor Win Source Part Number: 1277216-UM6K33N Manufacturer Homepage: www.rohm.com Alternative Parts (Cross-Reference): BSS138DW-7-F; UM6K33NTN; UM6K34NTCN; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1277216-UM6K33N
Manufacturer Homepage: www.rohm.com
Alternative Parts (Cross-Reference): BSS138DW-7-F; UM6K33NTN; UM6K34NTCN;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number UM6K33N UM6K33N 285-UM6K33N 1277216-UM6K33N
Product Name 1.2V Drive Nch+Nch MOSFET 1.2V Drive Nch+Nch MOSFET 1.2V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - UM6K33N
Polarity N-Channel N-Channel
V(BR)DSS 50 volts 50 volts
IDSS 200 milliamps 200 milliamps
PD 150 milliwatts 150 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD75208W1015 CSD75208W1015, Dual Common Source 20-V P-Channel NexFET? Power MOSFETs - CSD75208W1015T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.1080 ohms
View Details
7 suppliers
MOSFET DRVR 6A 1-OUT High Speed Inv/Non-Inv 8-Pin DSO T/R - 376-1EDI60I12AFXUMA1 - Utmel Electronic Limited
Specs
PD 400 milliwatts
TJ -40 to 150 C (-40 to 302 F)
Packing Method Tape Reel; Tape & Reel (TR)
View Details
N-channel 40 V, 3.0 mΩ standard level MOSFET in LFPAK56 - BUK7Y3R0-40HX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 120000 milliamps
View Details
9 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810027SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers