The SSTA56 is a PNP silicon transistor in an SOT-23 package designed for audio frequency small signal amplification. It has a collector-emitter voltage rating of -80 V and a maximum collector current of -500 mA. The collector-emitter saturation voltage is -250 mV at a collector current of -100 mA and base current of -10 mA. The DC current gain (hFE) is at least 100 at collector currents of 10 mA and 100 mA. The transition frequency is 50 MHz. Maximum power dissipation is 200 mW with each terminal mounted on a reference land. The junction temperature range is -55 °C to +150 °C. The device complements the SSTA06 transistor.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | SSTA56 | SSTA56 |
| Product Name | PNP, SOT-23, -80V -0.5A, Driver Transistor | PNP Driver Transistor |
| Polarity | PNP | PNP |