The RTL020P02FRA is a P-channel MOSFET designed for 2.5V drive applications, suitable for DC-DC converters. It is packaged in a TUMT6 case and is AEC-Q101 qualified. The device has a drain-source voltage rating of -20V, continuous drain current of ±2A, and a on-resistance of 180mΩ at -2.5V gate-source voltage and -1A drain current. Total power dissipation is 1W when mounted on a ceramic board, with thermal resistance of 125°C/W. The channel temperature rating is 150°C, and storage temperature ranges from -55°C to +150°C.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RTL020P02FRA | RTL020P02FRA |
| Product Name | 2.5V Drive Pch MOSFET (AEC-Q101 Qualified) | 2.5V Drive Pch MOSFET (Corresponds to AEC-Q101) |
| Polarity | P-Channel | P-Channel |
| V(BR)DSS | -20 volts | -20 volts |
| IDSS | -2000 milliamps | -2000 milliamps |
| PD | 1000 milliwatts | 1000 milliwatts |