RSJ301N10FRA is a N-channel 100V, 30A power MOSFET designed for switching applications. It is packaged in a TO-263S (SC-83) surface-mount case with a power dissipation rating of 50W. The device has a maximum drain-source on-resistance of 46mΩ at 10V gate voltage and 15A drain current, and is AEC-Q101 qualified for automotive use. It supports a junction temperature range of -55°C to +150°C and is RoHS compliant.
RSJ301N10FRA is a Power MOSFET with Low on-resistance and Fast switching speed, suitable for switching. It is a highly reliable product for automotive.
RSJ301N10FRA is a Power MOSFET with Low on-resistance and Fast switching speed, suitable for switching. It is a highly reliable product for automotive.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | RSJ301N10FRA | RSJ301N10FRA |
| Product Name | Nch 100V 30A Power MOSFET | Nch 100V 30A Power MOSFET |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 100 volts | 100 volts |
| IDSS | 30000 milliamps | 30000 milliamps |
| QG | 60 nC | 60 nC |
| PD | 50000 milliwatts | 50000 milliwatts |