UMB2N is a dual PNP complex digital transistor in an SOT-363 package, featuring two built-in 47kΩ bias resistors to simplify inverter and driver circuit design without external components. It has a maximum collector current of -100mA, supply voltage of -50V, and power dissipation of 150mW total. The device is RoHS compliant and operates with a junction temperature up to 150°C.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | UMB2N | UMB2N |
| Product Name | PNP+PNP, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |