The RUR040N02 is an N-channel 20V MOSFET designed for switching applications, housed in a TSMT3 surface-mount package. It has a continuous drain current rating of ±4.0A and a maximum on-resistance of 35mΩ at 4.5V gate drive. The device features a built-in gate-source protection diode and supports 1.5V logic-level drive. It operates within a junction temperature range of -55°C to +150°C and meets thermal resistance specifications of up to 125°C/W on a ceramic board and 178°C/W on FR4. The part is compliant with AEC-Q200 and RoHS standards.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RUR040N02 | RUR040N02 |
| Product Name | Nch 20V 4A Small Signal MOSFET | 1.5V Drive Nch MOSFET |
| Polarity | N-Channel | N-Channel |
| Package Type | TSMT3 | SOT-346 |
| Transistor Grade / Operating Range | Commercial | |
| V(BR)DSS | 20 volts |