The RYM002N05 is an N-channel 50V MOSFET designed for low-voltage switching applications, featuring an ultra-low 0.9V drive capability. It is packaged in the VMT3 surface-mount case measuring 1.2mm x 0.8mm x 0.5mm, with a maximum continuous drain current of ±200mA and a maximum power dissipation of 150mW. The static drain-source on-state resistance ranges from 2.0Ω to 9.0Ω depending on gate-source voltage, with a gate threshold voltage between 0.3V and 0.8V. It operates over a junction temperature range of -55°C to +150°C and is supplied in an 8mm tape reel with 8,000 pieces per reel. The device is marked with code QJ.
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1244820-RYM002N05
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
0.9V Drive Nch MOSFET Product overview: RYM002N05 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.9V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RYM002N05 can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RYM002N05 | RYM002N05 | 1244820-RYM002N05 | 285-RYM002N05 |
| Product Name | 0.9V Drive Nch MOSFET | 0.9V Drive Nch MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RYM002N05 | 0.9V MOSFET Transistor |
| Polarity | N-Channel | N-Channel | ||
| V(BR)DSS | 50 volts | 50 volts | ||
| IDSS | 200 milliamps | 200 milliamps | ||
| PD | 150 milliwatts | 150 milliwatts |