ROHM Semiconductor GmbH Pch -20V -2.5A Small Signal MOSFET RQ5C025TP

Description
RQ5C025TP is a MOSFET with G-S Protection Diode and low on-switching, suitable for switching.
Description
RQ5C025TP is a MOSFET with G-S Protection Diode and low on-switching, suitable for switching.
Datasheet
Datasheet Summary
Powered by GS/AI

RQ5C025TP is a P-channel MOSFET designed for switching applications, featuring a -20V drain-source voltage rating, ±2.5A continuous drain current, and a maximum on-resistance of 95mΩ at -4.5V gate-source voltage. It is housed in a TSMT3 surface-mount package and includes a built-in gate-source protection diode. The device is RoHS compliant, with a power dissipation limit of 1.0W and an operating junction temperature range of -55°C to +150°C.

Datasheet Summary
Powered by GS/AI

RQ5C025TP is a P-channel MOSFET designed for switching applications, featuring a -20V drain-source voltage rating, ±2.5A continuous drain current, and a maximum on-resistance of 95mΩ at -4.5V gate-source voltage. It is housed in a TSMT3 surface-mount package and includes a built-in gate-source protection diode. The device is RoHS compliant, with a power dissipation limit of 1.0W and an operating junction temperature range of -55°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
Pch -20V -2.5A Small Signal MOSFET - RQ5C025TP - ROHM Semiconductor GmbH
Willich, Germany
Pch -20V -2.5A Small Signal MOSFET
RQ5C025TP
Pch -20V -2.5A Small Signal MOSFET RQ5C025TP
RQ5C025TP is a MOSFET with G-S Protection Diode and low on-switching, suitable for switching.

RQ5C025TP is a MOSFET with G-S Protection Diode and low on-switching, suitable for switching.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number RQ5C025TP
Product Name Pch -20V -2.5A Small Signal MOSFET
Polarity P-Channel
V(BR)DSS -20 volts
IDSS -2500 milliamps
PD 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Dual N-Channel and Dual P-Channel Matched MOSFET Pair - ALD1105PBL - Advanced Linear Devices, Inc.
Specs
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
IDSS -2 to 4.8 milliamps
View Details
4 suppliers
CSD17556Q5B 30V N-Channel NexFET Power MOSFETs - CSD17556Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0018 ohms
View Details
4 suppliers
 - 6ED2230S12TXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-24
Packing Method Tape Reel; Tape & Reel
View Details
MOSFETs - 1333362P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type SOT23; SOT-23
View Details