ROHM Semiconductor GmbH Nch 40V 39A Power MOSFET RQ3G150GN

Description
RQ3G150GN is Low on-resistance Middle Power MOSFET for switching and DC/DC converter.
Description
RQ3G150GN is Low on-resistance Middle Power MOSFET for switching and DC/DC converter.
Datasheet
Datasheet Summary
Powered by GS/AI

RQ3G150GN is an N-channel 40V MOSFET designed for switching and DC/DC converter applications. It is housed in an HSMT8 package and has a maximum continuous drain current of 15A at 25°C, with a pulsed drain current of ±60A. The static drain-source on-resistance is up to 7.2mΩ at 10V gate-source voltage and up to 8.9mΩ at 4.5V. It has a maximum power dissipation of 20W, a junction temperature range of -55°C to +150°C, and a thermal resistance from junction to case of 6.2°C/W. The device is RoHS compliant and halogen-free.

Datasheet Summary
Powered by GS/AI

RQ3G150GN is an N-channel 40V MOSFET designed for switching and DC/DC converter applications. It is housed in an HSMT8 package and has a maximum continuous drain current of 15A at 25°C, with a pulsed drain current of ±60A. The static drain-source on-resistance is up to 7.2mΩ at 10V gate-source voltage and up to 8.9mΩ at 4.5V. It has a maximum power dissipation of 20W, a junction temperature range of -55°C to +150°C, and a thermal resistance from junction to case of 6.2°C/W. The device is RoHS compliant and halogen-free.

Suppliers

Company
Product
Description
Supplier Links
Nch 40V 39A Power MOSFET - RQ3G150GN - ROHM Semiconductor GmbH
Willich, Germany
Nch 40V 39A Power MOSFET
RQ3G150GN
Nch 40V 39A Power MOSFET RQ3G150GN
RQ3G150GN is Low on-resistance Middle Power MOSFET for switching and DC/DC converter.

RQ3G150GN is Low on-resistance Middle Power MOSFET for switching and DC/DC converter.

Supplier's Site Datasheet
Nch 40V 39A Power MOSFET - RQ3G150GN - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Nch 40V 39A Power MOSFET
RQ3G150GN
Nch 40V 39A Power MOSFET RQ3G150GN
RQ3G150GN is Low on-resistance Middle Power MOSFET for switching and DC/DC converter.

RQ3G150GN is Low on-resistance Middle Power MOSFET for switching and DC/DC converter.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Power MOSFET Power MOSFET
Product Number RQ3G150GN RQ3G150GN
Product Name Nch 40V 39A Power MOSFET Nch 40V 39A Power MOSFET
Polarity N-Channel N-Channel
V(BR)DSS 40 volts 40 volts
IDSS 39000 milliamps 39000 milliamps
QG 11.6 nC 11.6 nC
PD 20000 milliwatts 20000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

100V 59A MOSFET Transistor - 285-AUIRF3710ZSTRR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
View Details
2 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3592-01L - Fuji Electric Corp. of America
Specs
V(BR)DSS 150 volts
rDS(on) 0.0410 ohms
IDSS 57000 milliamps
View Details
CSD23382F4 P-Channel NexFET Power MOSFET - CSD23382F4 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0760 ohms
View Details
7 suppliers