RTQ020N03 is a 30V N-channel MOSFET designed for switching applications, housed in a TSMT6 surface-mount package. It has a continuous drain current rating of ±2.0A and a maximum on-state resistance of 125mΩ at 4.5V gate drive. The device includes a built-in gate-source protection diode and is RoHS compliant. Thermal resistance is 100°C/W on a ceramic board and 132°C/W on FR4. The operating junction and storage temperature range is -55 to +150°C. It is rated for a maximum junction temperature of 150°C and meets RoHS standards.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
2.5V Drive Nch MOS FET Product overview: RTQ020N03 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RTQ020N03 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1244441-RTQ020N03
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | RTQ020N03 | RTQ020N03 | 285-RTQ020N03 | 1244441-RTQ020N03 |
| Product Name | 2.5V Drive Nch MOSFET | 2.5V Drive Nch MOSFET | 2.5V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTQ020N03 |
| Polarity | N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | ||
| IDSS | 2000 milliamps | 2000 milliamps | ||
| PD | 1250 milliwatts | 1250 milliwatts |