The SCT2280KEHR is an automotive-grade N-channel silicon carbide (SiC) MOSFET in a TO-247N package, designed for high-voltage switching applications such as automotive power systems and switch-mode power supplies. It has a drain-source voltage rating of 1200 V, a continuous drain current of 14 A at 25°C, and a typical on-resistance of 280 mΩ at 25°C. The device is qualified to AEC-Q101 and is RoHS compliant. Thermal resistance from junction to case is 1.07-1.39°C/W, and the maximum junction temperature is 175°C. The package is supplied in tube packaging with an ordering unit of 30 pieces.
This is SiC (Silicon Carbide) planar MOSFET. This product have high voltage resistance, low ON resistance, and fast switching speed features. AEC-Q101 qualified automotive grade product.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | SCT2280KEHR |
| Product Name | 1200V, 14A, THD, Silicon-carbide (SiC) MOSFET for Automotive |
| Package Type | TO-247; TO-247N |