RTL035N03FRA is an N-channel 30V MOSFET designed for switching applications, housed in the TUMT6 surface-mount package. It has a maximum continuous drain current of ±3.5A and a maximum on-resistance of 56mΩ at 4.5V gate drive. The device is rated for 1.0W power dissipation, operates across a junction temperature range of -55℃ to +150℃, and meets AEC-Q101 qualifications. It is RoHS compliant with Pb-free lead plating.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RTL035N03FRA | RTL035N03FRA |
| Product Name | 2.5V Drive Nch MOSFET (AEC-Q101 Qualified) | 2.5V Drive Nch MOSFET (Corresponds to AEC-Q101) |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 30 volts | 30 volts |
| IDSS | 3500 milliamps | 3500 milliamps |
| PD | 1000 milliwatts | 1000 milliwatts |