RGW80TS65HR is a 650V, 40A field stop trench IGBT in a TO-247N package, designed for automotive applications including on- and off-board chargers, DC-DC converters, PFC, and industrial inverters. It features a collector-emitter saturation voltage of 1.5V at 25°C, a maximum junction temperature of 175°C, and a thermal resistance of 0.70°C/W. The device is AEC-Q101 qualified and RoHS compliant.
RGW80TS65HR is a IGBT with low collector - emitter saturation voltage, suitable for On & Off Board Chagers, DC-DC Converters, PFC, Industrial Inverter. This product complies AEC-Q101 qualification. The RGW series features high-speed switching, contributing to higher efficiency of applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RGW80TS65HR |
| Product Name | High-Speed Fast Switching Type, 650V 40A, TO-247N, Field Stop Trench IGBT for Automotive |
| PD | 214000 milliwatts |