ROHM Semiconductor GmbH 4V Drive Nch MOSFET RHP030N03

Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote
Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RHP030N03 is a 4V drive N-channel MOSFET for switching applications, packaged in an MPT3 case measuring 5.0×5.2×1.5mm. It has a drain-source voltage rating of 30V, continuous drain current of 3A, and maximum power dissipation of 500mW. On-resistance is specified at 120mΩ maximum at 4V gate-source drive and 3A drain current. Thermal resistance from channel to ambient is 62.5°C/W when mounted on a 40×40×0.7mm ceramic board. The device operates with a channel temperature range up to 150°C and storage temperature from -55°C to +150°C. Gate threshold voltage ranges from 1.0V to 2.5V. The part complies with RoHS requirements.

Datasheet Summary
Powered by GS/AI

RHP030N03 is a 4V drive N-channel MOSFET for switching applications, packaged in an MPT3 case measuring 5.0×5.2×1.5mm. It has a drain-source voltage rating of 30V, continuous drain current of 3A, and maximum power dissipation of 500mW. On-resistance is specified at 120mΩ maximum at 4V gate-source drive and 3A drain current. Thermal resistance from channel to ambient is 62.5°C/W when mounted on a 40×40×0.7mm ceramic board. The device operates with a channel temperature range up to 150°C and storage temperature from -55°C to +150°C. Gate threshold voltage ranges from 1.0V to 2.5V. The part complies with RoHS requirements.

Suppliers

Company
Product
Description
Supplier Links
4V Drive Nch MOSFET - RHP030N03 - ROHM Semiconductor GmbH
Willich, Germany
4V Drive Nch MOSFET
RHP030N03
4V Drive Nch MOSFET RHP030N03
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
4V Drive Nch MOSFET - RHP030N03 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
4V Drive Nch MOSFET
RHP030N03
4V Drive Nch MOSFET RHP030N03
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RHP030N03 - 1242970-RHP030N03 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RHP030N03
1242970-RHP030N03
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RHP030N03 1242970-RHP030N03
Manufacturer: Rohm Semiconductor Win Source Part Number: 1242970-RHP030N03 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1242970-RHP030N03
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
4V MOSFET Transistor
285-RHP030N03
4V MOSFET Transistor 285-RHP030N03
4V Drive Nch MOS FET Product overview: RHP030N03 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RHP030N03 can be used for catalog matching and distributor lookup.

4V Drive Nch MOS FET Product overview: RHP030N03 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RHP030N03 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number RHP030N03 RHP030N03 1242970-RHP030N03 285-RHP030N03
Product Name 4V Drive Nch MOSFET 4V Drive Nch MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - RHP030N03 4V MOSFET Transistor
Polarity N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
IDSS 3000 milliamps 3000 milliamps
PD 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17304Q3 30V N-Channel NexFET? Power MOSFET - CSD17304Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0088 ohms
View Details
8 suppliers
Single FETs, MOSFETs - AUIRF2903Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
Mosfet, N Channel, 60V, 0.31A, Sot323; Channel Type Nexperia - 55T7739 - Newark, An Avnet Company
Specs
Polarity N-Channel
IDSS 310 milliamps
Package Type TO-3
View Details
Advanced Linear Devices, Inc.
View Details