The RU1E002SP is a P-channel MOSFET designed for low-current switching applications, featuring a -30V drain-source voltage rating, ±250mA continuous drain current, and a maximum on-state resistance of 1.4Ω at -4V gate drive. It resides in the SOT-323FL (UMT3F) package, with a power dissipation of 200mW and a junction temperature range of -55°C to +150°C. The device meets RoHS standards and is supplied in tape and reel packaging with a reel size of 180mm and 3000 pieces per reel.
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
4V Drive Pch MOSFET Product overview: RU1E002SP from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RU1E002SP can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1244484-RU1E002SP
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RU1E002SP | RU1E002SP | 285-RU1E002SP | 1244484-RU1E002SP |
| Product Name | 4V Drive Pch MOSFET | 4V Drive Pch MOSFET | 4V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RU1E002SP |
| Polarity | P-Channel | P-Channel | ||
| V(BR)DSS | -30 volts | -30 volts | ||
| IDSS | -250 milliamps | -250 milliamps | ||
| PD | 200 milliwatts | 200 milliwatts |