The RGWS60TS65 is a 650V, 30A Field Stop Trench IGBT in a TO-247GE package, designed for PFC, solar converters, and mid-to-high switching frequency applications. It has a collector-emitter saturation voltage of 1.6V at 25°C and 2.0V at 175°C, with a maximum power dissipation of 156W at 25°C and 78W at 100°C. The device operates with a junction temperature range of -40°C to +175°C and has a thermal resistance from junction to case of 0.96°C/W. It is RoHS compliant with Pb-free lead plating and packaged in tubes of 600 units.
RGWS60TS65 is a IGBT with low collector - emitter saturation voltage, suitable for PFC, Solar converters, Mid to high switching frequency converters. The RGWS series features high-speed switching, contributing to higher efficiency of applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RGWS60TS65 |
| Product Name | High-Speed Fast Switching Type, 650V 30A, TO-247GE, Field Stop Trench IGBT |
| PD | 156000 milliwatts |