ROHM Semiconductor GmbH 1.2V Drive Nch Small Signal MOSFET RV1C002UN

Description
The Ultra Small Package(0806size).
Request a Quote
Description
The Ultra Small Package(0806size).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RV1C002UN is an N-channel MOSFET designed for low-voltage switching applications, featuring a 20V drain-source breakdown voltage and a maximum continuous drain current of ±150mA. It is packaged in a DFN0806-3 case measuring 0.8mm × 0.6mm, optimized for space-constrained designs. The device has a maximum on-resistance of 2.0Ω at a gate-source voltage of 4.5V and drain current of 150mA, with power dissipation limited to 100mW. Thermal resistance from junction to ambient is 1250°C/W. It operates over a junction temperature range of -55°C to +150°C, is RoHS compliant, and halogen-free. The part includes a body diode with a continuous forward current rating of 80mA.

Datasheet Summary
Powered by GS/AI

The RV1C002UN is an N-channel MOSFET designed for low-voltage switching applications, featuring a 20V drain-source breakdown voltage and a maximum continuous drain current of ±150mA. It is packaged in a DFN0806-3 case measuring 0.8mm × 0.6mm, optimized for space-constrained designs. The device has a maximum on-resistance of 2.0Ω at a gate-source voltage of 4.5V and drain current of 150mA, with power dissipation limited to 100mW. Thermal resistance from junction to ambient is 1250°C/W. It operates over a junction temperature range of -55°C to +150°C, is RoHS compliant, and halogen-free. The part includes a body diode with a continuous forward current rating of 80mA.

Suppliers

Company
Product
Description
Supplier Links
1.2V Drive Nch Small Signal MOSFET - RV1C002UN - ROHM Semiconductor GmbH
Willich, Germany
1.2V Drive Nch Small Signal MOSFET
RV1C002UN
1.2V Drive Nch Small Signal MOSFET RV1C002UN
The Ultra Small Package(0806size).

The Ultra Small Package(0806size).

Supplier's Site Datasheet
1.2V Drive Nch Small Signal MOSFET - RV1C002UN - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1.2V Drive Nch Small Signal MOSFET
RV1C002UN
1.2V Drive Nch Small Signal MOSFET RV1C002UN
The Ultra Small Package(0806size).

The Ultra Small Package(0806size).

Supplier's Site Datasheet
Singapore, Singapore
20V 0.15A MOSFET Transistor
285-RV1C002UN
20V 0.15A MOSFET Transistor 285-RV1C002UN
MOSFET N-CH 20V 0.15A VML0806 Product overview: RV1C002UN from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.15A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RV1C002UN can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 0.15A VML0806 Product overview: RV1C002UN from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.15A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RV1C002UN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RV1C002UN - 303227-RV1C002UN - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RV1C002UN
303227-RV1C002UN
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RV1C002UN 303227-RV1C002UN
Manufacturer: Rohm Semiconductor Win Source Part Number: 303227-RV1C002UN Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 100mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: VML0806 Dimension: 3-SMD, No Lead Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 150mA (Ta) Gate-Source Threshold Voltage: 1V @ 100μA Max Input Capacitance: 12pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 2 Ohm @ 150mA, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 303227-RV1C002UN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 100mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: VML0806
Dimension: 3-SMD, No Lead
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 150mA (Ta)
Gate-Source Threshold Voltage: 1V @ 100μA
Max Input Capacitance: 12pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 2 Ohm @ 150mA, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RV1C002UN RV1C002UN 285-RV1C002UN 303227-RV1C002UN
Product Name 1.2V Drive Nch Small Signal MOSFET 1.2V Drive Nch Small Signal MOSFET 20V 0.15A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RV1C002UN
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 20 volts 20 volts 20 volts
IDSS 150 milliamps 150 milliamps
PD 100 milliwatts 100 milliwatts 100 milliwatts 100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Mosfet,nn Channel,60V,0.34A,sot666; Transistor Polarity Nexperia - 28T0306 - Newark, An Avnet Company
Specs
Polarity N-Channel
IDSS 340 milliamps
rDS(on) 1 ohms
View Details
MOSFETs - 1333376P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type SOT23; SOT-23
View Details
CSD22202W15 P-Channel NexFET? Power MOSFET - CSD22202W15 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -8 volts
rDS(on) 0.0122 ohms
View Details
7 suppliers