RXH070N03 is an N-channel 30V power MOSFET designed for switching applications in compact surface-mount form. It is packaged in an SOP8 case and supports a continuous drain current of ±7A with a maximum on-resistance of 28mΩ at 10V gate-source voltage. The device has a power dissipation rating of 2.0W, a junction temperature range of -55°C to +150°C, and meets RoHS and halogen-free standards. Thermal resistance is 62.5°C/W when mounted on a ceramic board and 89.2°C/W on FR4 PCB. It is qualified for automotive applications under AEC-Q200 and complies with IEC 61249-2-21 for halogen-free requirements.
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1244811-RXH070N03
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
4V Drive Nch MOSFET Product overview: RXH070N03 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RXH070N03 can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RXH070N03 | RXH070N03 | 1244811-RXH070N03 | 285-RXH070N03 |
| Product Name | Nch 30V 7A Power MOSFET | Nch 30V 7A Power MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RXH070N03 | 4V MOSFET Transistor |
| Polarity | N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | ||
| IDSS | 7000 milliamps | 7000 milliamps | ||
| QG | 5.8 nC | 5.8 nC | ||
| PD | 2000 milliwatts | 2000 milliwatts |