RS6L090BG is an N-channel 60V power MOSFET in an HSOP8 package, designed for switching applications. It has a maximum continuous drain current of ±90A and a maximum on-resistance of 4.7mΩ at Vₕₓ=10V. The device dissipates up to 73W and operates with a junction temperature range of -55⁰C to +150⁰C. Thermal resistance from junction to case is 1.7⁰C/W and from junction to ambient is 41.7⁰C/W when mounted on a 40×40×0.8mm copper board. It is RoHS compliant and halogen free, with 100% Rₐ and UIS tested. The package measures 5.0×6.1×1.0mm with a 1.2mm lead spacing.
RS6L090BG is a power MOSFET with low-on resistance and High power small mold package, suitable for switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RS6L090BG |
| Product Name | Nch 60V 90A, HSOP8, Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 60 volts |
| IDSS | 90000 milliamps |
| QG | 14 nC |
| PD | 73000 milliwatts |