SP8K2HZG is a dual N-channel 30V power MOSFET in an SOP8 package, designed for switching applications such as motor drive. It has a maximum continuous drain current of ±6.0A, a maximum on-resistance of 47mΩ at 4.0V gate voltage, and a power dissipation of 2.0W. The device is AEC-Q101 qualified, RoHS compliant, halogen-free, and features Sn100% plating. It operates with a junction temperature range of -55°C to +150°C.
SP8K2HZG is an automotive grade MOSFET that is AEC-Q101 qualified. Nch+Nch 30V MOSFETs with ESD protection diode is included in the SOP8 package. Ideal for switching applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | SP8K2HZG |
| Product Name | 30V Nch+Nch Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 30 volts |
| IDSS | 6000 milliamps |
| QG | 7.2 nC |
| PD | 2000 milliwatts |