ROHM Semiconductor GmbH Nch 60V 4.5A Power MOSFET RS3L045GN

Description
RS3L045GN is the high reliability transistor, suitable for switching applications.
Description
RS3L045GN is the high reliability transistor, suitable for switching applications.
Datasheet
Datasheet Summary
Powered by GS/AI

RS3L045GN is an N-channel 60V power MOSFET in a SOP8 surface-mount package, designed for switching applications. It has a maximum continuous drain current of 4.5A and a maximum on-resistance of 59mΩ at 10V gate-source voltage. The device supports a maximum junction temperature of 150°C and is RoHS compliant. Thermal resistance is 62.5°C/W from junction to ambient on a ceramic board. It meets AEC-Q200 for automotive reliability and is rated for avalanche energy of 7.7mJ in single-pulse operation.

Datasheet Summary
Powered by GS/AI

RS3L045GN is an N-channel 60V power MOSFET in a SOP8 surface-mount package, designed for switching applications. It has a maximum continuous drain current of 4.5A and a maximum on-resistance of 59mΩ at 10V gate-source voltage. The device supports a maximum junction temperature of 150°C and is RoHS compliant. Thermal resistance is 62.5°C/W from junction to ambient on a ceramic board. It meets AEC-Q200 for automotive reliability and is rated for avalanche energy of 7.7mJ in single-pulse operation.

Suppliers

Company
Product
Description
Supplier Links
Nch 60V 4.5A Power MOSFET - RS3L045GN - ROHM Semiconductor GmbH
Willich, Germany
Nch 60V 4.5A Power MOSFET
RS3L045GN
Nch 60V 4.5A Power MOSFET RS3L045GN
RS3L045GN is the high reliability transistor, suitable for switching applications.

RS3L045GN is the high reliability transistor, suitable for switching applications.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Power MOSFET
Product Number RS3L045GN
Product Name Nch 60V 4.5A Power MOSFET
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 4500 milliamps
QG 3 nC
PD 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - Super J  MOS S2FD Model: FMV60N133S2FDHF - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.1330 ohms
IDSS 30100 milliamps
View Details
CSD18504Q5A 40V, N-Channel NexFET? Power MOSFET - CSD18504Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0098 ohms
View Details
7 suppliers
Single FETs, MOSFETs - BSC016N03LSGATMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type 8-PowerTDFN
View Details
6 suppliers