ROHM Semiconductor GmbH Nch 30V 80A Power MOSFET RS1E350BN

Description
RS1E350BN is MOSFET for switching application that features Low on-resistance.
Description
RS1E350BN is MOSFET for switching application that features Low on-resistance.
Datasheet
Datasheet Summary
Powered by GS/AI

RS1E350BN is an N-channel 30V power MOSFET designed for switching applications, housed in an HSOP8 package. It has a maximum continuous drain current of 35A at 25°C, a pulsed drain current of ±140A, and a maximum on-resistance of 1.7mΩ at VGS=10V and ID=35A. The device supports a junction temperature range of -55°C to +150°C, has a thermal resistance junction-to-case of 3.57°C/W, and is RoHS compliant and halogen-free. It is 100% Rg and UIS tested.

Datasheet Summary
Powered by GS/AI

RS1E350BN is an N-channel 30V power MOSFET designed for switching applications, housed in an HSOP8 package. It has a maximum continuous drain current of 35A at 25°C, a pulsed drain current of ±140A, and a maximum on-resistance of 1.7mΩ at VGS=10V and ID=35A. The device supports a junction temperature range of -55°C to +150°C, has a thermal resistance junction-to-case of 3.57°C/W, and is RoHS compliant and halogen-free. It is 100% Rg and UIS tested.

Suppliers

Company
Product
Description
Supplier Links
Nch 30V 80A Power MOSFET - RS1E350BN - ROHM Semiconductor GmbH
Willich, Germany
Nch 30V 80A Power MOSFET
RS1E350BN
Nch 30V 80A Power MOSFET RS1E350BN
RS1E350BN is MOSFET for switching application that features Low on-resistance.

RS1E350BN is MOSFET for switching application that features Low on-resistance.

Supplier's Site Datasheet
Nch 30V 35A Middle Power MOSFET - RS1E350BN - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Nch 30V 35A Middle Power MOSFET
RS1E350BN
Nch 30V 35A Middle Power MOSFET RS1E350BN
RS1E350BN is MOSFET for switching application that features Low on-resistance.

RS1E350BN is MOSFET for switching application that features Low on-resistance.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Power MOSFET Power MOSFET
Product Number RS1E350BN RS1E350BN
Product Name Nch 30V 80A Power MOSFET Nch 30V 35A Middle Power MOSFET
Polarity N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
IDSS 80000 milliamps 35000 milliamps
QG 95 nC 95 nC
PD 35000 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD19533Q5A 100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET - CSD19533Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 100000 milliamps
View Details
7 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMI12N50E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.5200 ohms
IDSS 12000 milliamps
View Details
Power - MOSFET (Si/SiC) - Small Signal/Small Power MOSFET - BSS127I - BSS127I - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 500 ohms
View Details