UMA1N is a dual digital transistor with built-in bias resistors, configured as an emitter-common pair, housed in an SOT-353 (UMT5) package. It comprises two integrated transistors, each rated for a maximum collector current of 100 mA and a supply voltage of -50 V. Power dissipation per element is limited to 120 mW, with a junction temperature range of -55 to +150 °C. Input resistance is specified at 22 kΩ, with a resistance ratio between the two internal resistors of 0.8 to 1.2. The device is designed for inverter, interface, and driver applications and complies with RoHS standards. Packaging is tape and reel format with a reel size of 180 mm and a tape width of 8 mm, supplied in 3000-piece units.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | UMA1N | UMA1N |
| Product Name | PNP+PNP, SOT-353, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |