ROHM Semiconductor GmbH 4V Drive Nch+Nch MOSFET SH8K12

Description
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote
Description
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SH8K12 is a 4V drive N-channel + N-channel MOSFET in an SOP8 package, designed for switching applications. It has a drain-source voltage rating of 30 V, continuous drain current of ±5.0 A, and power dissipation of 2.0 W total (1.4 W per element) when mounted on a ceramic board. The device features built-in gate-source protection diodes and a static drain-source on-resistance of 40 to 63 mΩ at 5.0 A and 4.0 to 4.5 V gate drive. Its channel temperature range is up to 150°C, and storage temperature ranges from -55°C to +150°C. The package measures 4.9 mm × 6.0 mm × 1.6 mm. The part meets RoHS compliance and is supplied in 2500-piece tape-and-reel packaging.

Datasheet Summary
Powered by GS/AI

The SH8K12 is a 4V drive N-channel + N-channel MOSFET in an SOP8 package, designed for switching applications. It has a drain-source voltage rating of 30 V, continuous drain current of ±5.0 A, and power dissipation of 2.0 W total (1.4 W per element) when mounted on a ceramic board. The device features built-in gate-source protection diodes and a static drain-source on-resistance of 40 to 63 mΩ at 5.0 A and 4.0 to 4.5 V gate drive. Its channel temperature range is up to 150°C, and storage temperature ranges from -55°C to +150°C. The package measures 4.9 mm × 6.0 mm × 1.6 mm. The part meets RoHS compliance and is supplied in 2500-piece tape-and-reel packaging.

Suppliers

Company
Product
Description
Supplier Links
4V Drive Nch+Nch MOSFET - SH8K12 - ROHM Semiconductor GmbH
Willich, Germany
4V Drive Nch+Nch MOSFET
SH8K12
4V Drive Nch+Nch MOSFET SH8K12
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
4V Drive Nch+Nch MOSFET - SH8K12 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
4V Drive Nch+Nch MOSFET
SH8K12
4V Drive Nch+Nch MOSFET SH8K12
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
Singapore, Singapore
30V 5A MOSFET Transistor
285-SH8K12
30V 5A MOSFET Transistor 285-SH8K12
MOSFET 2N-CH 30V 5A 8SOP Product overview: SH8K12 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SH8K12 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 5A 8SOP Product overview: SH8K12 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SH8K12 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SH8K12 SH8K12 285-SH8K12
Product Name 4V Drive Nch+Nch MOSFET 4V Drive Nch+Nch MOSFET 30V 5A MOSFET Transistor
Polarity N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
IDSS 5000 milliamps 5000 milliamps
PD 2000 milliwatts 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
CSD19502Q5B N-Channel, 3.4mOhm, 80V, SON5x6 NexFET™ Power MOSFET, CSD19502Q5B - CSD19502Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 200000 milliamps
View Details
8 suppliers
60 V N-channel Trench MOSFET - 2N7002KQBZ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 720000 milliamps
View Details
4 suppliers