RQ5C030TP is a P-channel MOSFET designed for load switching applications, featuring a built-in gate-source protection diode and low on-resistance. It has a drain-source voltage rating of -20 V, a continuous drain current of ±3 A, and a maximum power dissipation of 1.0 W. The device is packaged in a TSMT3 surface-mount package and is RoHS compliant. Junction temperature operates from -55 to +150 °C, with a maximum junction temperature of 150 °C. Thermal resistance from junction to ambient is 125 °C/W when mounted on a ceramic board and 178 °C/W on FR4. The static drain-source on-state resistance is specified up to 85 mΩ at -4.0 V gate-source voltage and -3 A drain current. It meets RoHS standards and is supplied in tape and reel packaging with a reel size of 180 mm and 3000 pieces per reel.
RQ5C030TP is a MOSFET with G-S Protection Diode and low on-switching, suitable for load switch.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RQ5C030TP |
| Product Name | Pch -20V -3A Small Signal MOSFET |
| Polarity | P-Channel |
| V(BR)DSS | -20 volts |
| IDSS | -3000 milliamps |
| PD | 1000 milliwatts |