SP8K33HZG is a dual N-channel 60V power MOSFET in an SOP8 package, designed for switching applications. Each device has a maximum drain-source voltage of 60V, continuous drain current of ±5.0A, and a maximum on-state resistance of 48mΩ at 10V gate-source voltage. The package is surface mount, RoHS compliant, halogen-free, and Sn100% plated. It is AEC-Q101 qualified and operates with a junction temperature range of -55°C to +150°C. Power dissipation is rated at 2.0W under specified mounting conditions.
SP8K33HZG is an automotive grade MOSFET that is AEC-Q101 qualified. Two Nch 60V MOSFETs are included in the SOP8 package. Built-in ESD protection diode. Ideal for switching applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | SP8K33HZG |
| Product Name | 60V Dual Nch+Nch Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 60 volts |
| IDSS | 5000 milliamps |
| QG | 8 nC |
| PD | 2000 milliwatts |