RQ6E035TN is an N-channel 30V MOSFET rated for ±3.5A continuous drain current, designed for switching applications. It features a built-in gate-source protection diode and low on-resistance of 54mΩ maximum at 4.5V gate drive. The device is packaged in the TSMT6 surface-mount package, is RoHS compliant, and meets thermal resistance limits of 100°C/W and 132°C/W on ceramic and FR4 boards respectively. It operates from -55°C to +150°C junction temperature and is qualified for automotive applications via AEC-Q200.
RQ6E035TN is the low on - resistance MOSFET, built-in G-S protection diode for switching application.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RQ6E035TN |
| Product Name | Nch 30V 3.5A Small Signal MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 30 volts |
| IDSS | 3500 milliamps |
| PD | 1250 milliwatts |