ROHM Semiconductor GmbH 1200V, 81A, 3-pin?THD, Trench-structure, Silicon-carbide (SiC) MOSFET SCT4018KE

Description
SCT4018KE is a SiC MOSFET that contributes to miniaturization and low power consumption of applications. This is a 4th generation product that achieves industry-leading low on-resistance without sacrificing short-circuit withstand time. Advantages of ROHM's 4th Generation SiC MOSFET This series has about 40% reduction in on-resistance and about 50% reduction in switching loss compared to conventional products. The 15V gate-source voltage makes application design easier.
Description
SCT4018KE is a SiC MOSFET that contributes to miniaturization and low power consumption of applications. This is a 4th generation product that achieves industry-leading low on-resistance without sacrificing short-circuit withstand time. Advantages of ROHM's 4th Generation SiC MOSFET This series has about 40% reduction in on-resistance and about 50% reduction in switching loss compared to conventional products. The 15V gate-source voltage makes application design easier.
Datasheet
Datasheet Summary
Powered by GS/AI

SCT4018KE is an N-channel silicon carbide (SiC) MOSFET designed for high-efficiency power conversion in applications such as solar inverters, DC/DC converters, and switch mode power supplies. It is packaged in a TO-247N case with a maximum drain-source voltage of 1200 V and a continuous drain current of 81 A at 25°C. The typical on-resistance is 18 mΩ at 25°C, increasing to 36 mΩ at 150°C. The device supports a maximum junction temperature of 175°C and has a thermal resistance from junction to case of 0.37 to 0.48 K/W. It is RoHS compliant and features fast switching, low reverse recovery, and a recommended gate-source drive voltage of +15 to +18 V for turn-on. The device includes an integrated body diode with a reverse recovery charge of 320 nC at 42 A and 800 V.

Datasheet Summary
Powered by GS/AI

SCT4018KE is an N-channel silicon carbide (SiC) MOSFET designed for high-efficiency power conversion in applications such as solar inverters, DC/DC converters, and switch mode power supplies. It is packaged in a TO-247N case with a maximum drain-source voltage of 1200 V and a continuous drain current of 81 A at 25°C. The typical on-resistance is 18 mΩ at 25°C, increasing to 36 mΩ at 150°C. The device supports a maximum junction temperature of 175°C and has a thermal resistance from junction to case of 0.37 to 0.48 K/W. It is RoHS compliant and features fast switching, low reverse recovery, and a recommended gate-source drive voltage of +15 to +18 V for turn-on. The device includes an integrated body diode with a reverse recovery charge of 320 nC at 42 A and 800 V.

Suppliers

Company
Product
Description
Supplier Links
1200V, 81A, 3-pin?THD, Trench-structure, Silicon-carbide (SiC) MOSFET - SCT4018KE - ROHM Semiconductor GmbH
Willich, Germany
1200V, 81A, 3-pin?THD, Trench-structure, Silicon-carbide (SiC) MOSFET
SCT4018KE
1200V, 81A, 3-pin?THD, Trench-structure, Silicon-carbide (SiC) MOSFET SCT4018KE
SCT4018KE is a SiC MOSFET that contributes to miniaturization and low power consumption of applications. This is a 4th generation product that achieves industry-leading low on-resistance without sacrificing short-circuit withstand time. Advantages of ROHM's 4th Generation SiC MOSFET This series has about 40% reduction in on-resistance and about 50% reduction in switching loss compared to conventional products. The 15V gate-source voltage makes application design easier.

SCT4018KE is a SiC MOSFET that contributes to miniaturization and low power consumption of applications. This is a 4th generation product that achieves industry-leading low on-resistance without sacrificing short-circuit withstand time.
Advantages of ROHM's 4th Generation SiC MOSFET
This series has about 40% reduction in on-resistance and about 50% reduction in switching loss compared to conventional products. The 15V gate-source voltage makes application design easier.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Transistors
Product Number SCT4018KE
Product Name 1200V, 81A, 3-pin?THD, Trench-structure, Silicon-carbide (SiC) MOSFET
Package Type TO-247; TO-247N
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1610-T1-A - 855049-2SA1610-T1-A - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 448-AIMBG120R120M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details