SH8M41 is an 80V N-channel and P-channel power MOSFET pair in a SOP8 surface-mount package, designed for switching applications. The N-channel device has a maximum drain-source voltage of 80V and continuous drain current of ±3.4A, while the P-channel device has a maximum drain-source voltage of -80V and continuous drain current of ±2.6A. Both devices have a total power dissipation rating of 2.0W. The N-channel on-state resistance is specified at a maximum of 130mΩ at 10V gate-source voltage, and the P-channel at a maximum of 240mΩ at -10V gate-source voltage. The device is RoHS compliant and halogen-free, with an operating junction temperature range of -55℃ to +150℃. Thermal resistance from junction to ambient is 62.5℃/W when mounted on a ceramic board and 89.2℃/W on FR4.
SH8M41 is low on-resistance MOSFET, suitable for switching application.
SH8M41 is low on-resistance MOSFET, suitable for switching application.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | SH8M41 | SH8M41 |
| Product Name | 80V Nch+Pch Power MOSFET | 80V Nch+Pch Power MOSFET |
| Polarity | N-Channel; P-Channel | N-Channel; P-Channel |
| V(BR)DSS | 80 volts | 80 volts |
| IDSS | 3400 milliamps | 3400 milliamps |
| QG | 6.6 nC | 6.6 nC |
| PD | 2000 milliwatts | 2000 milliwatts |