RW4C045BC is a P-channel MOSFET designed for switching applications such as DC/DC converters and battery switches. It is packaged in a DFN1616-7T (HEML1616L7) case, with a maximum drain-source voltage of -20 V and a continuous drain current of ±4.5 A. The device has a maximum on-resistance of 56 mΩ at -4.5 V gate-source voltage and -4.5 A drain current, and dissipates up to 1.5 W. It is RoHS compliant and halogen free, with an operating junction temperature range of -55℃ to +150℃.
RW4C045BC is a MOSFET for DC/DC converters, switching, battery switches.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RW4C045BC |
| Product Name | Pch -20V -4.5A Power MOSFET |
| Polarity | P-Channel |
| V(BR)DSS | -20 volts |
| IDSS | -4500 milliamps |
| QG | 6.5 nC |
| PD | 1500 milliwatts |