The RSH070N05 is an N-channel 45V power MOSFET in a SOP8 surface-mount package, designed for switching applications. It has a maximum continuous drain current of 7.0A and a maximum on-resistance of 35mΩ at 4.0V gate-source voltage. The device is rated for a maximum junction temperature of 150°C and supports a gate-source voltage of ±20V. It complies with RoHS and is halogen-free. Thermal resistance from junction to ambient is 89.2°C/W when mounted on a 25×25×0.8mm FR4 board. The package dimensions and tape reel specifications are defined for automated mounting.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RSH070N05 | RSH070N05 |
| Product Name | 4V Drive Nch MOSFET | 4V Drive Nch MOSFET |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 45 volts | 45 volts |
| IDSS | 7000 milliamps | 7000 milliamps |
| PD | 2000 milliwatts | 2000 milliwatts |