ROHM Semiconductor GmbH Nch 30V 4.5A Power MOSFET RQ6E045BN

Description
Power MOSFET RQ6E045BN is suitable for switching power supply.
Description
Power MOSFET RQ6E045BN is suitable for switching power supply.
Datasheet
Datasheet Summary
Powered by GS/AI

RQ6E045BN is an N-channel 30V power MOSFET designed for switching applications, housed in a TSMT6 surface-mount package. It has a continuous drain current of ±4.5A, a maximum on-resistance of 30mΩ at 10V gate drive, and a power dissipation of 1.25W. The device includes a built-in gate-source protection diode and is RoHS compliant. The junction temperature range is -55°C to +150°C, with a thermal resistance of 100°C/W. It meets AEC-Q200 standards for automotive reliability and is rated for avalanche energy of 1.5mJ per pulse.

Datasheet Summary
Powered by GS/AI

RQ6E045BN is an N-channel 30V power MOSFET designed for switching applications, housed in a TSMT6 surface-mount package. It has a continuous drain current of ±4.5A, a maximum on-resistance of 30mΩ at 10V gate drive, and a power dissipation of 1.25W. The device includes a built-in gate-source protection diode and is RoHS compliant. The junction temperature range is -55°C to +150°C, with a thermal resistance of 100°C/W. It meets AEC-Q200 standards for automotive reliability and is rated for avalanche energy of 1.5mJ per pulse.

Suppliers

Company
Product
Description
Supplier Links
Nch 30V 4.5A Power MOSFET - RQ6E045BN - ROHM Semiconductor GmbH
Willich, Germany
Nch 30V 4.5A Power MOSFET
RQ6E045BN
Nch 30V 4.5A Power MOSFET RQ6E045BN
Power MOSFET RQ6E045BN is suitable for switching power supply.

Power MOSFET RQ6E045BN is suitable for switching power supply.

Supplier's Site Datasheet
Nch 30V 4.5A Power MOSFET - RQ6E045BN - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Nch 30V 4.5A Power MOSFET
RQ6E045BN
Nch 30V 4.5A Power MOSFET RQ6E045BN
Power MOSFET RQ6E045BN is suitable for switching power supply.

Power MOSFET RQ6E045BN is suitable for switching power supply.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Power MOSFET Power MOSFET
Product Number RQ6E045BN RQ6E045BN
Product Name Nch 30V 4.5A Power MOSFET Nch 30V 4.5A Power MOSFET
Polarity N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
IDSS 4500 milliamps 4500 milliamps
QG 8.4 nC 8.4 nC
PD 1250 milliwatts 1250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - Trench Power MOSFET Model: FMC49N20T2 - Fuji Electric Corp. of America
Specs
V(BR)DSS 200 volts
rDS(on) 0.0470 ohms
IDSS 49000 milliamps
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFN7107TR - 862661-AUIRFN7107TR - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; PQFN (5x6)
View Details
CSD17573Q5B CSD17573Q5B 30 V, N-Channel NexFET Power MOSFET - CSD17573Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0014 ohms
View Details
7 suppliers
Single FETs, MOSFETs - AUIRFS4115-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers