RW4E065GN is an N-channel 30 V power MOSFET in a DFN1616-7T package, designed for switching applications such as DC/DC converters and battery switches. It has a continuous drain current of ±6.5 A and a maximum on-resistance of 22.5 mΩ at VGS = 10 V and ID = 6.5 A. The device dissipates up to 1.5 W and operates with a junction temperature range of -55 °C to +150 °C. Thermal resistance junction-to-ambient is 83.4 °C/W when mounted on a 40×40×0.8 mm copper board. The part is RoHS compliant and halogen free.
RW4E065GN is a power MOSFET with low on - resistance, suitable for switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RW4E065GN |
| Product Name | Nch 30V 6.5A, HEML1616L7, Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 30 volts |
| IDSS | 6500 milliamps |
| QG | 2.1 nC |
| PD | 1500 milliwatts |