RTQ045N03HZG is an N-channel 30V, 4.5A MOSFET designed for switching applications in automotive systems. It is packaged in the TSMT6 surface-mount format and includes a built-in gate-source protection diode. The device has a maximum on-resistance of 43mΩ at 4.5A and 4.5V gate-source voltage, and is rated for a continuous drain current of ±4.5A with a power dissipation of 1.25W. It meets AEC-Q101 qualification standards and is RoHS compliant with lead-free plating. The operating junction and storage temperature range is -55°C to +150°C.
RTQ045N03HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | RTQ045N03HZG |
| Product Name | Automotive Nch 30V 4.5A Small Signal MOSFET |
| Polarity | N-Channel |