The SCT3040KLHR is an automotive-grade N-channel silicon carbide (SiC) MOSFET in a TO-247N package, rated for 1200 V drain-source voltage and 55 A continuous drain current at 25°C. It features a typcial on-resistance of 40 mΩ at 25°C, AEC-Q101 qualification, RoHS compliance, and a maximum junction temperature of 175°C. The device has a thermal resistance from junction to case of 0.44 to 0.57 K/W and supports fast switching with low gate charge and body diode reverse recovery characteristics.
AEC-Q101 qualified automotive grade product. SCT3040KLHR is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed.
Category: OEM Souring
Win Source Part Number: 1463623-SCT3040KLHR
Manufacturer: Rohm Semiconductor
| ROHM Semiconductor GmbH | Win Source Electronics | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SCT3040KLHR | 1463623-SCT3040KLHR |
| Product Name | 1200V, 55A, THD, Trench-structure, Silicon-carbide (SiC) MOSFET for Automotive | OEM Souring |
| Package Type | TO-247; TO-247N | SOT3 |