The RRL025P03FRA is a P-channel power MOSFET designed for DC/DC conversion applications, housed in a TUMT6 surface-mount package measuring 2.0 mm × 2.1 mm × 0.75 mm. It has a drain-source voltage rating of -30 V and a continuous drain current of -2.5 A, with a maximum on-resistance of 75 mΩ at -10 V gate-source voltage and -2.5 A drain current. The device includes a built-in gate-source protection diode and is AEC-Q101 qualified for automotive use. It is RoHS compliant and supplied in 3,000-piece tape reels.
RRL025P03FRA is the high reliability Automotive MOSFET, suitable for the DC/DC converter.
RRL025P03FRA is the high reliability Automotive MOSFET, suitable for the DC/DC converter.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | RRL025P03FRA | RRL025P03FRA |
| Product Name | Pch -30V -2.5A Power MOSFET | Pch -30V -2.5A Power MOSFET |
| Polarity | P-Channel | P-Channel |
| V(BR)DSS | -30 volts | -30 volts |
| IDSS | -2500 milliamps | -2500 milliamps |
| QG | 5.2 nC | 5.2 nC |
| PD | 1000 milliwatts | 1000 milliwatts |