The RV2C014BC is a P-channel MOSFET rated for -20V drain-source voltage and ±1.4A continuous drain current, housed in a DFN1006-3 package measuring 1.0mm × 0.6mm. It has a maximum on-resistance of 300mΩ at -4.5V gate-source voltage and dissipates up to 600mW power. The device is RoHS compliant, halogen-free, and meets thermal resistance values of 208°C/W and 312°C/W on two different PCB configurations. It operates over a junction temperature range of -55°C to +150°C.
The small package(1006size) RV2C014BC is suitable for portable devices.
The small package(1006size) RV2C014BC is suitable for portable devices.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RV2C014BC | RV2C014BC |
| Product Name | Pch -20V -1.4A Small Signal MOSFET | Pch -20V -1.4A Small Signal MOSFET |
| Polarity | P-Channel | P-Channel |
| V(BR)DSS | -20 volts | -20 volts |
| IDSS | -1400 milliamps | -1400 milliamps |
| PD | 600 milliwatts | 600 milliwatts |