ROHM Semiconductor GmbH 750V, 31A, 7-pin SMD, Trench-structure, Silicon-carbide (SiC) MOSFET SCT4045DW7

Description
SCT4045DW7 is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. Advantages of ROHM's 4th Generation SiC MOSFET This series has about 40% reduction in on-resistance and about 50% reduction in switching loss compared to conventional products. The 15V gate-source voltage makes application design easier.
Description
SCT4045DW7 is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. Advantages of ROHM's 4th Generation SiC MOSFET This series has about 40% reduction in on-resistance and about 50% reduction in switching loss compared to conventional products. The 15V gate-source voltage makes application design easier.
Datasheet
Datasheet Summary
Powered by GS/AI

The SCT4045DW7 is a 750 V N-channel silicon carbide (SiC) power MOSFET in a TO-263-7L surface-mount package for high-efficiency switching applications. It has a typical drain-source on-resistance of 45 mΩ at 25 °C and a continuous drain current rating of 31 A at 25 °C, derating to 22 A at 100 °C. The junction temperature maximum is 175 °C with a thermal resistance from junction to case of 1.2 to 1.6 K/W. The gate-source voltage is rated from -4 V to +21 V DC, with a recommended turn-on voltage of +15 V to +18 V. The body diode has a forward voltage of 3.3 V at 17 A and a reverse recovery time of 9.3 ns. The device is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The SCT4045DW7 is a 750 V N-channel silicon carbide (SiC) power MOSFET in a TO-263-7L surface-mount package for high-efficiency switching applications. It has a typical drain-source on-resistance of 45 mΩ at 25 °C and a continuous drain current rating of 31 A at 25 °C, derating to 22 A at 100 °C. The junction temperature maximum is 175 °C with a thermal resistance from junction to case of 1.2 to 1.6 K/W. The gate-source voltage is rated from -4 V to +21 V DC, with a recommended turn-on voltage of +15 V to +18 V. The body diode has a forward voltage of 3.3 V at 17 A and a reverse recovery time of 9.3 ns. The device is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
750V, 31A, 7-pin SMD, Trench-structure, Silicon-carbide (SiC) MOSFET - SCT4045DW7 - ROHM Semiconductor GmbH
Willich, Germany
750V, 31A, 7-pin SMD, Trench-structure, Silicon-carbide (SiC) MOSFET
SCT4045DW7
750V, 31A, 7-pin SMD, Trench-structure, Silicon-carbide (SiC) MOSFET SCT4045DW7
SCT4045DW7 is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. Advantages of ROHM's 4th Generation SiC MOSFET This series has about 40% reduction in on-resistance and about 50% reduction in switching loss compared to conventional products. The 15V gate-source voltage makes application design easier.

SCT4045DW7 is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed.
Advantages of ROHM's 4th Generation SiC MOSFET
This series has about 40% reduction in on-resistance and about 50% reduction in switching loss compared to conventional products. The 15V gate-source voltage makes application design easier.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Transistors
Product Number SCT4045DW7
Product Name 750V, 31A, 7-pin SMD, Trench-structure, Silicon-carbide (SiC) MOSFET
Package Type TO-263; TO-263-7L
Unlock Full Specs
to access all available technical data

Similar Products

RF FETs, MOSFETs - 2312-QPD1035L-ND - DigiKey
Specs
Package Type 2L-FLG
View Details
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE MATCHED PAIR - ALD212908PAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP8
View Details
4 suppliers
 - LM27222M - Rochester Electronics
Specs
Transistor Type MOSFET
Package Type SOIC8
View Details
2 suppliers