SCT4026DW7HR is an automotive-grade, 750 V, N-channel silicon carbide (SiC) trench MOSFET in a TO-263-7L surface-mount package, designed for switch-mode power supplies and automotive applications. It has a continuous drain current of 51 A at 25°C and 36 A at 100°C, with a typical on-resistance of 26 mΩ at 25°C. The device is qualified to AEC-Q101, features fast switching and reverse recovery, and supports recommended gate drive voltages of +15 V to +18 V for turn-on and 0 V for turn-off. The thermal resistance from junction to case is 0.79 K/W typical, and the maximum junction temperature is 175°C. The package uses embossed tape on a 330 mm reel, with a basic ordering unit of 1,000 pieces.
AEC-Q101 qualified automotive grade product. SCT4026DW7HR is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed.
Advantages of ROHM's 4th Generation SiC MOSFET
This series has about 40% reduction in on-resistance and about 50% reduction in switching loss compared to conventional products. The 15V gate-source voltage makes application design easier.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | SCT4026DW7HR |
| Product Name | 750V, 51A, 7-pin SMD, Trench-structure, Silicon-carbide (SiC) MOSFET for Automotive |
| Package Type | TO-263; TO-263-7L |