RSQ030N08HZG is an N-channel 80V MOSFET for switching applications in automotive systems, packaged in a TSMT6 surface-mount case. It has a continuous drain current of ±3.0A, a maximum RDS(on) of 131mΩ at 10V gate voltage, and is AEC-Q101 qualified. The device includes a built-in G-S protection diode, operates from -55°C to +150°C, and is RoHS compliant.
RSQ030N08HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | RSQ030N08HZG |
| Product Name | Automotive Nch 80V 3A Small Signal MOSFET |
| Polarity | N-Channel |