RQ5L030SN is an N-channel 60V 3A small signal MOSFET in a TSMT3 package, designed for DC/DC converter applications. It features a maximum on-resistance of 85mΩ at VGS=10V and ID=3A, a continuous drain current of ±3A, and a power dissipation of 1.0W. The device includes a built-in gate-source protection diode and is RoHS compliant. It operates over a junction temperature range of -55°C to +150°C, with thermal resistance of 125°C/W (mounted on ceramic board) and 178°C/W (mounted on FR4).
RQ5L030SN is a Small Signal MOSFET with Low on - resistance, suitable for DC/DC converters.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RQ5L030SN |
| Product Name | Nch 60V 3A Small Signal MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 60 volts |
| IDSS | 3000 milliamps |
| PD | 1000 milliwatts |