RQ7G080AT is a P-channel MOSFET designed for switching applications, with a drain-source voltage rating of -40V and a continuous drain current of ±8A. It is packaged in a TSMT8 surface-mount package and dissipates up to 1.5W. The device has a maximum on-resistance of 18.2mΩ at -10V gate-source voltage and -8A drain current, and meets RoHS compliance. It operates over a junction temperature range of -55°C to +150°C and is qualified for automotive use under AEC-Q200. The part includes an integrated body diode with a forward voltage of -1.2V at -1.25A and a reverse recovery time of 27ns.
RQ7G080AT is a low on-resistance MOSFET suitable for switching and load switches.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RQ7G080AT |
| Product Name | Pch -40V -8A Small Signal Power MOSFET |
| Polarity | P-Channel |
| V(BR)DSS | -40 volts |
| IDSS | -8000 milliamps |
| QG | 18 nC |
| PD | 1500 milliwatts |