RS3L140GN is an N-channel 60V power MOSFET designed for switching applications, housed in an SOP8 surface-mount package. It has a maximum continuous drain current of ±14A and a maximum on-resistance of 6.5mΩ at 10V gate-source voltage. The device supports a peak pulsed drain current of ±56A and dissipates up to 2.0W power under specified mounting conditions. Junction temperature ranges from -55°C to +150°C, and the part is RoHS compliant with Pb-free lead plating.
RS3L140GN is a power MOSFET, suitable for switching applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RS3L140GN |
| Product Name | Nch 60V 14A Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 60 volts |
| IDSS | 14000 milliamps |
| QG | 31 nC |
| PD | 2000 milliwatts |