ROHM Semiconductor GmbH Pch -30V -31A Power MOSFET RQ3E100AT

Description
RQ3E100AT is the high reliability transistor, suitable for switching applications.
Datasheet
Description
RQ3E100AT is the high reliability transistor, suitable for switching applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pch -30V -31A Power MOSFET - RQ3E100AT - ROHM Semiconductor GmbH
Willich, Germany
Pch -30V -31A Power MOSFET
RQ3E100AT
Pch -30V -31A Power MOSFET RQ3E100AT
RQ3E100AT is the high reliability transistor, suitable for switching applications.

RQ3E100AT is the high reliability transistor, suitable for switching applications.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Power MOSFET
Product Number RQ3E100AT
Product Name Pch -30V -31A Power MOSFET
Polarity P-Channel
V(BR)DSS -30 volts
IDSS -31000 milliamps
QG 21 nC
PD 17000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD83325L CSD83325L, Dual N-Channel NexFET? Power MOSFETs - CSD83325L - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0059 ohms
View Details
7 suppliers
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - BSC155N06ND - BSC155N06ND - Infineon Technologies AG
Specs
Polarity N-Channel; N+N
Transistor Technology / Material Si/SiC
rDS(on) 0.0155 ohms
View Details
Power MOSFETs - SuperFAP-G Model: 2SK3468-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.5200 ohms
IDSS 14000 milliamps
View Details