ROHM Semiconductor GmbH PNP, SOT-23, -60V -0.6A, Switching Transistor SST2907A

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Datasheet
Datasheet Summary
Powered by GS/AI

The SST2907A is a PNP silicon transistor in an SOT-23 package, designed for switching applications. It has a collector-emitter voltage rating of -60 V and a continuous collector current of -600 mA. Power dissipation is rated at 200 mW when mounted on a reference land and 350 mW on a ceramic board. The junction temperature range is -55 °C to +150 °C. Electrical characteristics include a collector-emitter saturation voltage of up to 1.6 V at -500 mA collector current and a DC current gain (hFE) ranging from 50 to 300 depending on operating conditions. Input and output capacitances are 30 pF and 8.0 pF respectively at 100 kHz. The transition frequency is 200 MHz. Packaging is on a tape and reel with 3000 units per reel. The part is not qualified to any specified standards such as AEC-Q200 or RoHS in the provided documentation.

Datasheet Summary
Powered by GS/AI

The SST2907A is a PNP silicon transistor in an SOT-23 package, designed for switching applications. It has a collector-emitter voltage rating of -60 V and a continuous collector current of -600 mA. Power dissipation is rated at 200 mW when mounted on a reference land and 350 mW on a ceramic board. The junction temperature range is -55 °C to +150 °C. Electrical characteristics include a collector-emitter saturation voltage of up to 1.6 V at -500 mA collector current and a DC current gain (hFE) ranging from 50 to 300 depending on operating conditions. Input and output capacitances are 30 pF and 8.0 pF respectively at 100 kHz. The transition frequency is 200 MHz. Packaging is on a tape and reel with 3000 units per reel. The part is not qualified to any specified standards such as AEC-Q200 or RoHS in the provided documentation.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-23, -60V -0.6A, Switching Transistor - SST2907A - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-23, -60V -0.6A, Switching Transistor
SST2907A
PNP, SOT-23, -60V -0.6A, Switching Transistor SST2907A
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
PNP Switching transistor - SST2907A - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Switching transistor
SST2907A
PNP Switching transistor SST2907A
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number SST2907A SST2907A
Product Name PNP, SOT-23, -60V -0.6A, Switching Transistor PNP Switching transistor
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1627-T-AZ - 855053-2SA1627-T-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Specs
Transistor Type MOSFET
View Details
60 V, 1 A PNP medium power transistors - BC52-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type 17.4 mm x 24 mm x 4.31 mm
View Details